Texas Instruments SN74AHC244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs SN74AHC244MPWREP

Description
Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs - SN74AHC244MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHC244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs
SN74AHC244MPWREP
SN74AHC244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs SN74AHC244MPWREP
Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -55 to 125

Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V TSSOP Interface Transceiver IC
704-SN74AHC244MPWREP
8-bit 5.5V TSSOP Interface Transceiver IC 704-SN74AHC244MPWREP
8-Bit 3-State Buffer/Driver, CMOS, 5.5V, 20-TSSOP Product overview: SN74AHC244MPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC244MPWREP can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, CMOS, 5.5V, 20-TSSOP Product overview: SN74AHC244MPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC244MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371310-SN74AHC244MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371310-SN74AHC244MPWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371310-SN74AHC244MPWREP
Win Source Part Number: 1371310-SN74AHC244MP WREP Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74AHC244 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1371310-SN74AHC244MPWREP
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74AHC244
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHC244MPWREP 704-SN74AHC244MPWREP 1371310-SN74AHC244MPWREP
Product Name SN74AHC244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs 8-bit 5.5V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Technology AHC
Device Type Buffer Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details