Texas Instruments SN74AHC1G86-Q1 Automotive Catalog Single 2-Input Exclusive-OR Gate SN74AHC1G86QDBVRQ1

Description
Automotive Catalog Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86-Q1 Automotive Catalog Single 2-Input Exclusive-OR Gate - SN74AHC1G86QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHC1G86-Q1 Automotive Catalog Single 2-Input Exclusive-OR Gate
SN74AHC1G86QDBVRQ1
SN74AHC1G86-Q1 Automotive Catalog Single 2-Input Exclusive-OR Gate SN74AHC1G86QDBVRQ1
Automotive Catalog Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Automotive Catalog Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74AHC1G86QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1 - 1253490-SN74AHC1G86QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1
1253490-SN74AHC1G86QDBVRQ1
Logic - Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1 1253490-SN74AHC1G86QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1253490-SN74AHC1G86Q DBVRQ1 Series: Automotive, AEC-Q100, 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC1G86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHC1G86GV-Q100,1; 74AHC1G86GV-Q100; NLVVHC1G86DTT1G; Introduction Date: January 14, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253490-SN74AHC1G86QDBVRQ1
Series: Automotive, AEC-Q100, 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC1G86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHC1G86GV-Q100,1; 74AHC1G86GV-Q100; NLVVHC1G86DTT1G;
Introduction Date: January 14, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G86QDBVRQ1
5.5V SOT-23 Logic IC 705-SN74AHC1G86QDBVRQ1
2-Input XOR Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74AHC1G86QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86QDBVR Q1 can be used for catalog matching and distributor lookup.

2-Input XOR Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74AHC1G86QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32235-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32235-6-ND
Gates and Inverters 296-32235-6-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32235-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32235-1-ND
Gates and Inverters 296-32235-1-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32235-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32235-2-ND
Gates and Inverters 296-32235-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86QDBVRQ1
Gates and Inverters SN74AHC1G86QDBVRQ1
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now
Gates and Inverters - SN74AHC1G86QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G86QDBVRQ1
Gates and Inverters SN74AHC1G86QDBVRQ1
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86QDBVRQ1
Logic - Gates and Inverters SN74AHC1G86QDBVRQ1
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86QDBVRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86QDBVRQ1
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86QDBVRQ1 SN74AHC1G86QDBVRQ1 1253490-SN74AHC1G86QDBVRQ1 705-SN74AHC1G86QDBVRQ1 296-32235-6-ND SN74AHC1G86QDBVRQ1 SN74AHC1G86QDBVRQ1 SN74AHC1G86QDBVRQ1 SN74AHC1G86QDBVRQ1
Product Name SN74AHC1G86-Q1 Automotive Catalog Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86QDBVRQ1 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details