Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC1G86HDCKR SN74AHC1G86HDCKR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094832-SN74AHC1G86H DCKR Mounting: SMD (SMT) Number of Pins: 70 Categories: Logic - Gates and Inverters Case / Package: SC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: XOR
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094832-SN74AHC1G86H DCKR Mounting: SMD (SMT) Number of Pins: 70 Categories: Logic - Gates and Inverters Case / Package: SC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: XOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC1G86HDCKR - 1094832-SN74AHC1G86HDCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86HDCKR
1094832-SN74AHC1G86HDCKR
Logic - Logic - Gates and Inverters - SN74AHC1G86HDCKR 1094832-SN74AHC1G86HDCKR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094832-SN74AHC1G86H DCKR Mounting: SMD (SMT) Number of Pins: 70 Categories: Logic - Gates and Inverters Case / Package: SC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: XOR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094832-SN74AHC1G86HDCKR
Mounting: SMD (SMT)
Number of Pins: 70
Categories: Logic - Gates and Inverters
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Logic Function: XOR

Buy Now
Single 2-Inpute Exclusive-OR Gate Product overview: SN74AHC1G86HDCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86HDCKR can be used for catalog matching and distributor lookup.

Single 2-Inpute Exclusive-OR Gate Product overview: SN74AHC1G86HDCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86HDCKR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1094832-SN74AHC1G86HDCKR 705-SN74AHC1G86HDCKR
Product Name Logic - Logic - Gates and Inverters - SN74AHC1G86HDCKR Logic IC
Gate Type NOT XOR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details