Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKRG4

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC1G86DCKRG4 is a single 2-input exclusive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A vó B or Y = AB + A B in positive logic. It operates within a voltage range of 2V to 5.5V and features a maximum propagation delay of 8ns at 5V, ensuring fast signal processing. The device consumes low power, with a maximum supply current of 10µA, making it suitable for battery-operated applications. This gate can drive outputs of up to ±8mA at 5V, providing flexibility in interfacing with other components. The Schmitt-trigger action at all inputs allows for tolerance to slower input rise and fall times, enhancing reliability in various applications. The SN74AHC1G86 is suitable for use in a wide range of applications, including cameras, programmable logic controllers, telecom infrastructure, wireless headsets, motor drives, TVs, set-top boxes, and audio devices. The product is available in a compact SC-70 package, measuring 2mm x 2.1mm, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74AHC1G86DCKRG4 is a single 2-input exclusive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A vó B or Y = AB + A B in positive logic. It operates within a voltage range of 2V to 5.5V and features a maximum propagation delay of 8ns at 5V, ensuring fast signal processing. The device consumes low power, with a maximum supply current of 10µA, making it suitable for battery-operated applications. This gate can drive outputs of up to ±8mA at 5V, providing flexibility in interfacing with other components. The Schmitt-trigger action at all inputs allows for tolerance to slower input rise and fall times, enhancing reliability in various applications. The SN74AHC1G86 is suitable for use in a wide range of applications, including cameras, programmable logic controllers, telecom infrastructure, wireless headsets, motor drives, TVs, set-top boxes, and audio devices. The product is available in a compact SC-70 package, measuring 2mm x 2.1mm, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DCKRG4
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKRG4
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKRG4 - 065184-SN74AHC1G86DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKRG4
065184-SN74AHC1G86DCKRG4
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKRG4 065184-SN74AHC1G86DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 065184-SN74AHC1G86DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065184-SN74AHC1G86DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125 Product overview: SN74AHC1G86DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKRG 4 can be used for catalog matching and distributor lookup.

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125 Product overview: SN74AHC1G86DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-51555-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51555-2-ND
Gates and Inverters 296-51555-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G86DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DCKRG4
Logic - Gates and Inverters SN74AHC1G86DCKRG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DCKRG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DCKRG4
Gates and Inverters SN74AHC1G86DCKRG4
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R - 815-SN74AHC1G86DCKRG4 - Utmel Electronic Limited
Hong Kong, China
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
815-SN74AHC1G86DCKRG4
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R 815-SN74AHC1G86DCKRG4
XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DCKRG4 065184-SN74AHC1G86DCKRG4 705-SN74AHC1G86DCKRG4 296-51555-2-ND SN74AHC1G86DCKRG4 SN74AHC1G86DCKRG4 SN74AHC1G86DCKRG4 SN74AHC1G86DCKRG4 815-SN74AHC1G86DCKRG4
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86DCKRG4 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR GATE, OR GATE XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V -3.3V; 3V; 3.3V
Logic Family AHC CMOS; CMOS
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers