Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKR

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DCKR
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKR
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G86DCKR
5.5V Logic IC 705-SN74AHC1G86DCKR
1-Bit XOR Gate, 2-Input, 5.5V, CMOS, SC Package Product overview: SN74AHC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKR can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 2-Input, 5.5V, CMOS, SC Package Product overview: SN74AHC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC1G86DCKR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKR - 009620-SN74AHC1G86DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKR
009620-SN74AHC1G86DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKR 009620-SN74AHC1G86DCKR
Manufacturer: Texas Instruments Win Source Part Number: 009620-SN74AHC1G86DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 009620-SN74AHC1G86DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-8750-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8750-2-ND
Gates and Inverters 296-8750-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8750-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8750-1-ND
Gates and Inverters 296-8750-1-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8750-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8750-6-ND
Gates and Inverters 296-8750-6-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G86DCKR
Logic Gates SN74AHC1G86DCKR
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G86DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DCKR
Logic - Gates and Inverters SN74AHC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G86DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G86DCKR
Gates and Inverters SN74AHC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHC1G86DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DCKR
Gates and Inverters SN74AHC1G86DCKR
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now
Ic, Ex-Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9175 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9175
Ic, Ex-Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9175
IC, EX-OR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DCKR 705-SN74AHC1G86DCKR SN74AHC1G86DCKR 009620-SN74AHC1G86DCKR 296-8750-2-ND SN74AHC1G86DCKR SN74AHC1G86DCKR SN74AHC1G86DCKR SN74AHC1G86DCKR SN74AHC1G86DCKR 26AJ9175
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G86DCKR Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Ex-Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
Gate Type OR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 3.3,5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Propagation Delay 14.5 ns 10 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers