Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVT

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DBVT
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVT
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74AHC1G86DBVT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVT - 1099218-SN74AHC1G86DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVT
1099218-SN74AHC1G86DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVT 1099218-SN74AHC1G86DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099218-SN74AHC1G86D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099218-SN74AHC1G86DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G86DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1G86DBVT
XOR Gate IC, 1-Bit, 2-Input, 5.5V, SOT-23, CMOS Product overview: SN74AHC1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVT can be used for catalog matching and distributor lookup.

XOR Gate IC, 1-Bit, 2-Input, 5.5V, SOT-23, CMOS Product overview: SN74AHC1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32234-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32234-2-ND
Gates and Inverters 296-32234-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32234-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32234-1-ND
Gates and Inverters 296-32234-1-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G86DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DBVT
Logic - Gates and Inverters SN74AHC1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G86DBVT
Logic Gates SN74AHC1G86DBVT
Logic Gates Single 2 Input Exclusive OR Gate

Logic Gates Single 2 Input Exclusive OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DBVT
Gates and Inverters SN74AHC1G86DBVT
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DBVT SN74AHC1G86DBVT 1099218-SN74AHC1G86DBVT 705-SN74AHC1G86DBVT 296-32234-2-ND SN74AHC1G86DBVT SN74AHC1G86DBVT SN74AHC1G86DBVT SN74AHC1G86DBVT
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86DBVT 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 14.5 ns 8.8 ns 10 ns 8.8 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products