Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVRG4

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DBVRG4
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVRG4
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G86DBVRG4-ND
Gates and Inverters SN74AHC1G86DBVRG4-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVRG4 - 082206-SN74AHC1G86DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVRG4
082206-SN74AHC1G86DBVRG4
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVRG4 082206-SN74AHC1G86DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 082206-SN74AHC1G86DB VRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G86GV; SN74AHC1G86DBVG4; SN74AHC1G86DBVR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082206-SN74AHC1G86DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G86GV; SN74AHC1G86DBVG4; SN74AHC1G86DBVR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G86DBVRG4
5.5V SOT-23 Logic IC 705-SN74AHC1G86DBVRG4
XOR Gate IC, 1-Bit, 2-Input, SOT-23-5, CMOS, 5.5V Product overview: SN74AHC1G86DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVRG 4 can be used for catalog matching and distributor lookup.

XOR Gate IC, 1-Bit, 2-Input, SOT-23-5, CMOS, 5.5V Product overview: SN74AHC1G86DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G86DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DBVRG4
Gates and Inverters SN74AHC1G86DBVRG4
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G86DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DBVRG4
Logic - Gates and Inverters SN74AHC1G86DBVRG4
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DBVRG4
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DBVRG4 SN74AHC1G86DBVRG4-ND 082206-SN74AHC1G86DBVRG4 705-SN74AHC1G86DBVRG4 SN74AHC1G86DBVRG4 SN74AHC1G86DBVRG4 SN74AHC1G86DBVRG4 SN74AHC1G86DBVRG4
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G86DBVRG4 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers