Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVR

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DBVR
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DBVR
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVR - 029742-SN74AHC1G86DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVR
029742-SN74AHC1G86DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G86DBVR 029742-SN74AHC1G86DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029742-SN74AHC1G86DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G86GV; SN74AHC1G86DBVG4; SN74AHC1G86DBVR; SN74AHC1G86DBVRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 029742-SN74AHC1G86DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G86GV; SN74AHC1G86DBVG4; SN74AHC1G86DBVR; SN74AHC1G86DBVRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Automation & Process Control, Communications & Networking, Motor Drive & Control, Audio

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G86DBVR
5.5V SOT-23 Logic IC 705-SN74AHC1G86DBVR
XOR Gate 1-Element 2-IN CMOS SOT-23-5 5.5V 10ns Product overview: SN74AHC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVR can be used for catalog matching and distributor lookup.

XOR Gate 1-Element 2-IN CMOS SOT-23-5 5.5V 10ns Product overview: SN74AHC1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC1G86DBVR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-1094-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1094-1-ND
Gates and Inverters 296-1094-1-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1094-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1094-6-ND
Gates and Inverters 296-1094-6-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1094-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1094-2-ND
Gates and Inverters 296-1094-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G86DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DBVR
Logic - Gates and Inverters SN74AHC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHC1G86DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DBVR
Gates and Inverters SN74AHC1G86DBVR
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G86DBVR
Logic Gates SN74AHC1G86DBVR
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G86DBVR
Logic ICs >> Gates SN74AHC1G86DBVR
2V~5.5V 1uA 1 8.8ns@5V,50pF XORGate SOT-23-5 Gates ROHS

2V~5.5V 1uA 1 8.8ns@5V,50pF XORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments - 10C2398 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments
10C2398
Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 10C2398
SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHC1G86; Logic IC Family:74AHC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHC1G86; Logic IC Family:74AHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site
Ic, 2 Input X-Or Gate, Smd, Sot235; Logic Family / Base Number Texas Instruments - 33AH4812 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2 Input X-Or Gate, Smd, Sot235; Logic Family / Base Number Texas Instruments
33AH4812
Ic, 2 Input X-Or Gate, Smd, Sot235; Logic Family / Base Number Texas Instruments 33AH4812
IC, 2 INPUT X-OR GATE, SMD, SOT235; Logic Family / Base Number:74AHC1G86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, 2 INPUT X-OR GATE, SMD, SOT235; Logic Family / Base Number:74AHC1G86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G86DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G86DBVR
Gates and Inverters SN74AHC1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DBVR 029742-SN74AHC1G86DBVR 705-SN74AHC1G86DBVR SN74AHC1G86DBVR 296-1094-1-ND SN74AHC1G86DBVR SN74AHC1G86DBVR SN74AHC1G86DBVR SN74AHC1G86DBVR SN74AHC1G86DBVR 10C2398 33AH4812 SN74AHC1G86DBVR
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86DBVR 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic ICs >> Gates Single Xor Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments Ic, 2 Input X-Or Gate, Smd, Sot235; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR; XOR XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V~5.5V 5.5V 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 14.5 ns 8.8 ns 10 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details