Texas Instruments SN74AHC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate SN74AHC1G32TDCKRQ1

Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SC70 -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SC70 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate - SN74AHC1G32TDCKRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate
SN74AHC1G32TDCKRQ1
SN74AHC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate SN74AHC1G32TDCKRQ1
Automotive Catalog Single 2-Input Positive-OR Gate 5-SC70 -40 to 105

Automotive Catalog Single 2-Input Positive-OR Gate 5-SC70 -40 to 105

Buy Now Datasheet
Singapore, Singapore
2V 5.5V Logic IC
705-SN74AHC1G32TDCKRQ1
2V 5.5V Logic IC 705-SN74AHC1G32TDCKRQ1
2-Input OR Gate, CMOS, SC-70, 2V-5.5V, -40°C to 105°C Product overview: SN74AHC1G32TDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32TDCKR Q1 can be used for catalog matching and distributor lookup.

2-Input OR Gate, CMOS, SC-70, 2V-5.5V, -40°C to 105°C Product overview: SN74AHC1G32TDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32TDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-25282-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25282-1-ND
Gates and Inverters 296-25282-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-25282-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25282-2-ND
Gates and Inverters 296-25282-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-25282-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25282-6-ND
Gates and Inverters 296-25282-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1 - 1099217-SN74AHC1G32TDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1
1099217-SN74AHC1G32TDCKRQ1
Logic - Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1 1099217-SN74AHC1G32TDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1099217-SN74AHC1G32T DCKRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099217-SN74AHC1G32TDCKRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32TDCKRQ1
Logic - Gates and Inverters SN74AHC1G32TDCKRQ1
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32TDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G32TDCKRQ1
Gates and Inverters SN74AHC1G32TDCKRQ1
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates 16-Bit Bus Trnscvrs With 3-State Outputs

Logic Gates 16-Bit Bus Trnscvrs With 3-State Outputs

Buy Now Datasheet
Gates and Inverters - SN74AHC1G32TDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32TDCKRQ1
Gates and Inverters SN74AHC1G32TDCKRQ1
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74AHC1G32TDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32TDCKRQ1
Gates and Inverters SN74AHC1G32TDCKRQ1
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32TDCKRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32TDCKRQ1
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32TDCKRQ1 705-SN74AHC1G32TDCKRQ1 296-25282-1-ND 1099217-SN74AHC1G32TDCKRQ1 SN74AHC1G32TDCKRQ1 SN74AHC1G32TDCKRQ1 SN74AHC1G32TDCKRQ1 SN74AHC1G32TDCKRQ1 SN74AHC1G32TDCKRQ1
Product Name SN74AHC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate 2V 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G32TDCKRQ1 Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR; OR Gate OR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Logic Family AHC
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers