Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DRLRG4

Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DRLRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DRLRG4
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DRLRG4
Single 2-Input Positive-OR Gate 5-SOT -40 to 85

Single 2-Input Positive-OR Gate 5-SOT -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AHC1G32DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G32DRLRG4-ND
Gates and Inverters SN74AHC1G32DRLRG4-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Singapore, Singapore
CMOS OR Gate IC, 2-Input, SOT-5, 5.5V, 7.5ns PD Product overview: SN74AHC1G32DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DRLRG 4 can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 2-Input, SOT-5, 5.5V, 7.5ns PD Product overview: SN74AHC1G32DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258096-SN74AHC1G32DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258096-SN74AHC1G32DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258096-SN74AHC1G32DRLRG4
Win Source Part Number: 1258096-SN74AHC1G32D RLRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: SOT-553 Supplier Device Package: SOT-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC1G32

Win Source Part Number: 1258096-SN74AHC1G32DRLRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: SOT-553
Supplier Device Package: SOT-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC1G32

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DRLRG4
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site
Gates and Inverters - SN74AHC1G32DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DRLRG4
Gates and Inverters SN74AHC1G32DRLRG4
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G32DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DRLRG4
Logic - Gates and Inverters SN74AHC1G32DRLRG4
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DRLRG4 SN74AHC1G32DRLRG4-ND 705-SN74AHC1G32DRLRG4 1258096-SN74AHC1G32DRLRG4 SN74AHC1G32DRLRG4 SN74AHC1G32DRLRG4 SN74AHC1G32DRLRG4
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details