Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DRLR

Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DRLR - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DRLR
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DRLR
Single 2-Input Positive-OR Gate 5-SOT -40 to 85

Single 2-Input Positive-OR Gate 5-SOT -40 to 85

Buy Now Datasheet
 - SN74AHC1G32DRLR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DRLR - 1253486-SN74AHC1G32DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DRLR
1253486-SN74AHC1G32DRLR
Logic - Logic - Gates and Inverters - SN74AHC1G32DRLR 1253486-SN74AHC1G32DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1253486-SN74AHC1G32D RLR Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SOT-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74AHC1G32 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253486-SN74AHC1G32DRLR
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SOT-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC1G32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-19378-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19378-6-ND
Gates and Inverters 296-19378-6-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19378-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19378-1-ND
Gates and Inverters 296-19378-1-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19378-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19378-2-ND
Gates and Inverters 296-19378-2-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G32DRLR
5.5V Logic IC 705-SN74AHC1G32DRLR
CMOS OR Gate IC, 2-Input, 1-Gate, SOT, 7.5ns, 5.5V Product overview: SN74AHC1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DRLR can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 2-Input, 1-Gate, SOT, 7.5ns, 5.5V Product overview: SN74AHC1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G32DRLR
Gates and Inverters SN74AHC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G32DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DRLR
Logic - Gates and Inverters SN74AHC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DRLR
Gates and Inverters SN74AHC1G32DRLR
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G32DRLR
Logic Gates SN74AHC1G32DRLR
Logic Gates Sngl2Inpt+ORGt

Logic Gates Sngl2Inpt+ORGt

Buy Now Datasheet
Ic, Single Positive-Or Gate; Msl Texas Instruments - 26AJ9174 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Positive-Or Gate; Msl Texas Instruments
26AJ9174
Ic, Single Positive-Or Gate; Msl Texas Instruments 26AJ9174
IC, SINGLE POSITIVE-OR GATE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SINGLE POSITIVE-OR GATE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DRLR SN74AHC1G32DRLR 1253486-SN74AHC1G32DRLR 296-19378-6-ND 705-SN74AHC1G32DRLR SN74AHC1G32DRLR SN74AHC1G32DRLR SN74AHC1G32DRLR SN74AHC1G32DRLR 26AJ9174 SN74AHC1G32DRLR
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DRLR Gates and Inverters 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Ic, Single Positive-Or Gate; Msl Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details