Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKTG4

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC1G32DCKTG4 is a single 2-input positive-OR gate in a 5-pin SC70 package with dimensions of 2.00mm × 2.1mm, operating from 2V to 5.5V with a maximum propagation delay of 6.5ns at 5V and ±8mA output drive capability. It features Schmitt-trigger inputs for tolerance to slow rise and fall times, and its operating temperature range is -40°C to 125°C. The device has a maximum quiescent supply current of 10µA, and latch-up performance exceeds 250mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74AHC1G32DCKTG4 is a single 2-input positive-OR gate in a 5-pin SC70 package with dimensions of 2.00mm × 2.1mm, operating from 2V to 5.5V with a maximum propagation delay of 6.5ns at 5V and ±8mA output drive capability. It features Schmitt-trigger inputs for tolerance to slow rise and fall times, and its operating temperature range is -40°C to 125°C. The device has a maximum quiescent supply current of 10µA, and latch-up performance exceeds 250mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DCKTG4
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKTG4
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKTG4 - 1099216-SN74AHC1G32DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKTG4
1099216-SN74AHC1G32DCKTG4
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKTG4 1099216-SN74AHC1G32DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099216-SN74AHC1G32D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099216-SN74AHC1G32DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AHC1G32DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G32DCKTG4-ND
Gates and Inverters SN74AHC1G32DCKTG4-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
SC70 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns Product overview: SN74AHC1G32DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKTG 4 can be used for catalog matching and distributor lookup.

SC70 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns Product overview: SN74AHC1G32DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE OR 1CH 2-INP SC-70-5 - 815-SN74AHC1G32DCKTG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 2-INP SC-70-5
815-SN74AHC1G32DCKTG4
IC GATE OR 1CH 2-INP SC-70-5 815-SN74AHC1G32DCKTG4
IC GATE OR 1CH 2-INP SC-70-5

IC GATE OR 1CH 2-INP SC-70-5

Supplier's Site
Gates and Inverters - SN74AHC1G32DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DCKTG4
Gates and Inverters SN74AHC1G32DCKTG4
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Single 2 Input Pos OR Gate

Logic Gates Single 2 Input Pos OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G32DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DCKTG4
Logic - Gates and Inverters SN74AHC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DCKTG4 1099216-SN74AHC1G32DCKTG4 SN74AHC1G32DCKTG4-ND 705-SN74AHC1G32DCKTG4 815-SN74AHC1G32DCKTG4 SN74AHC1G32DCKTG4 SN74AHC1G32DCKTG4 SN74AHC1G32DCKTG4 SN74AHC1G32DCKTG4
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DCKTG4 Gates and Inverters 5.5V Logic IC IC GATE OR 1CH 2-INP SC-70-5 Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate NOT; OR OR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V -3.3V; 3V; 3.3V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details