Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKT

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DCKT - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DCKT
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKT
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKT - 1099215-SN74AHC1G32DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKT
1099215-SN74AHC1G32DCKT
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKT 1099215-SN74AHC1G32DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099215-SN74AHC1G32D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099215-SN74AHC1G32DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-32233-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32233-2-ND
Gates and Inverters 296-32233-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2V 5.5V Logic IC
705-SN74AHC1G32DCKT
2V 5.5V Logic IC 705-SN74AHC1G32DCKT
1-Input 2-Input OR Gate, CMOS, SC, 2V-5.5V, -40C to 125C Product overview: SN74AHC1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKT can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, CMOS, SC, 2V-5.5V, -40C to 125C Product overview: SN74AHC1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DCKT
Gates and Inverters SN74AHC1G32DCKT
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G32DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DCKT
Logic - Gates and Inverters SN74AHC1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic, Sngl 2In Pos-Or Gate, 5Sc70; Logic Family / Base Number Texas Instruments - 26AJ9173 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Pos-Or Gate, 5Sc70; Logic Family / Base Number Texas Instruments
26AJ9173
Logic, Sngl 2In Pos-Or Gate, 5Sc70; Logic Family / Base Number Texas Instruments 26AJ9173
LOGIC, SNGL 2IN POS-OR GATE, 5SC70; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SNGL 2IN POS-OR GATE, 5SC70; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G32DCKT
Logic Gates SN74AHC1G32DCKT
Logic Gates Single 2 Input Pos OR Gate

Logic Gates Single 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DCKT 1099215-SN74AHC1G32DCKT 296-32233-2-ND 705-SN74AHC1G32DCKT SN74AHC1G32DCKT SN74AHC1G32DCKT 26AJ9173 SN74AHC1G32DCKT SN74AHC1G32DCKT
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DCKT Gates and Inverters 2V 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic, Sngl 2In Pos-Or Gate, 5Sc70; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate NOT; OR OR; OR OR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers