Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKRG4

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DCKRG4
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKRG4
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SC-70 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns Product overview: SN74AHC1G32DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKRG 4 can be used for catalog matching and distributor lookup.

SC-70 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns Product overview: SN74AHC1G32DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-51554-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51554-2-ND
Gates and Inverters 296-51554-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKRG4 - 042726-SN74AHC1G32DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKRG4
042726-SN74AHC1G32DCKRG4
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKRG4 042726-SN74AHC1G32DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 042726-SN74AHC1G32DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042726-SN74AHC1G32DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G32DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DCKRG4
Logic - Gates and Inverters SN74AHC1G32DCKRG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DCKRG4
Gates and Inverters SN74AHC1G32DCKRG4
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Single 2 Input Pos OR Gate

Logic Gates Single 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DCKRG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DCKRG4 705-SN74AHC1G32DCKRG4 296-51554-2-ND 042726-SN74AHC1G32DCKRG4 SN74AHC1G32DCKRG4 SN74AHC1G32DCKRG4 SN74AHC1G32DCKRG4 SN74AHC1G32DCKRG4
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G32DCKRG4 Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers