Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHC1G32DBVTE4 |
| Product Name | SN74AHC1G32 Single 2-Input Positive-OR Gate |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 13 ns |