Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVR

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DBVR
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVR
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVR - 006551-SN74AHC1G32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVR
006551-SN74AHC1G32DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVR 006551-SN74AHC1G32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 006551-SN74AHC1G32DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G32W5-7; MC74VHC1G32DTT1; 74V1G32S; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006551-SN74AHC1G32DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC1G32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G32W5-7; MC74VHC1G32DTT1; 74V1G32S;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-1093-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1093-1-ND
Gates and Inverters 296-1093-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1093-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1093-2-ND
Gates and Inverters 296-1093-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1093-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1093-6-ND
Gates and Inverters 296-1093-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G32DBVR
5.5V SOT-23 Logic IC 705-SN74AHC1G32DBVR
2-Input OR Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVR can be used for catalog matching and distributor lookup.

2-Input OR Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G32DBVR
Logic ICs >> Gates SN74AHC1G32DBVR
2V~5.5V 1uA 1 7.5ns@5V,50pF ORGate SOT-23-5 Gates ROHS

2V~5.5V 1uA 1 7.5ns@5V,50pF ORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHC1G32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DBVR
Gates and Inverters SN74AHC1G32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74AHC1G32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G32DBVR
Gates and Inverters SN74AHC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DBVR
Logic - Gates and Inverters SN74AHC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
74Ahc Single Gate, Smd, 74Ahc1G32; Logic Family / Base Number Texas Instruments - 33AH4810 - Newark, An Avnet Company
Chicago, IL, United States
74Ahc Single Gate, Smd, 74Ahc1G32; Logic Family / Base Number Texas Instruments
33AH4810
74Ahc Single Gate, Smd, 74Ahc1G32; Logic Family / Base Number Texas Instruments 33AH4810
74AHC SINGLE GATE, SMD, 74AHC1G32; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

74AHC SINGLE GATE, SMD, 74AHC1G32; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DBVR 006551-SN74AHC1G32DBVR 296-1093-1-ND 705-SN74AHC1G32DBVR SN74AHC1G32DBVR SN74AHC1G32DBVR SN74AHC1G32DBVR SN74AHC1G32DBVR SN74AHC1G32DBVR 33AH4810
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DBVR Gates and Inverters 5.5V SOT-23 Logic IC Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters 74Ahc Single Gate, Smd, 74Ahc1G32; Logic Family / Base Number Texas Instruments
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR; OR Gate NOT; OR OR; OR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V~5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F00DM - 1129205-54F00DM - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers