Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Schmitt Trigger Inverter IC, 5V, CMOS, SC Package Product overview: SN74AHC1G14DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKTG
IC INVERT SCHMITT 1CH 1IN SC70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G14DCKTG4 | SN74AHC1G14DCKTG4-ND | 705-SN74AHC1G14DCKTG4 | SN74AHC1G14DCKTG4 | SN74AHC1G14DCKTG4 | SN74AHC1G14DCKTG4 |
| Product Name | SN74AHC1G14 Single Schmitt-Trigger Inverter Gate | Gates and Inverters | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | AHC | |||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 16.3 ns | 10.6 ns | 10.6 ns |