Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DCKRG4

Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DCKRG4
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DCKRG4
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-35925-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35925-2-ND
Gates and Inverters 296-35925-2-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-35925-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35925-6-ND
Gates and Inverters 296-35925-6-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-35925-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35925-1-ND
Gates and Inverters 296-35925-1-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKRG4 - 029741-SN74AHC1G14DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKRG4
029741-SN74AHC1G14DCKRG4
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKRG4 029741-SN74AHC1G14DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 029741-SN74AHC1G14DC KRG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029741-SN74AHC1G14DCKRG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schmitt Trigger Inverter IC, 1-Ch, 2-5.5V, CMOS, SC-70 Product overview: SN74AHC1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKRG 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Ch, 2-5.5V, CMOS, SC-70 Product overview: SN74AHC1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G14DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DCKRG4
Gates and Inverters SN74AHC1G14DCKRG4
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DCKRG4
IC INVERT SCHMITT 1CH 1IN SC70-5

IC INVERT SCHMITT 1CH 1IN SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G14DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DCKRG4
Logic - Gates and Inverters SN74AHC1G14DCKRG4
IC INVERT SCHMITT 1CH 1IN SC70

IC INVERT SCHMITT 1CH 1IN SC70

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DCKRG4 296-35925-2-ND 029741-SN74AHC1G14DCKRG4 705-SN74AHC1G14DCKRG4 SN74AHC1G14DCKRG4 SN74AHC1G14DCKRG4 SN74AHC1G14DCKRG4
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G14DCKRG4 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT; Inverter NOT NOT
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers