Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DCKR

Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DCKR
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DCKR
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKR - 095602-SN74AHC1G14DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKR
095602-SN74AHC1G14DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G14DCKR 095602-SN74AHC1G14DCKR
Manufacturer: Texas Instruments Win Source Part Number: 095602-SN74AHC1G14DC KR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Family Name: SN74AHC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G14SE-7; MC74VHC1G14DFT4; MC74VHC1G14DFT1; MC74VHC1G14DF; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 095602-SN74AHC1G14DCKR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Family Name: SN74AHC1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G14SE-7; MC74VHC1G14DFT4; MC74VHC1G14DFT1; MC74VHC1G14DF;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Inverters ICs - 2184581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184581P
Inverters ICs 2184581P
SN74AHC1G14DCKR Inverter Schmitt Trigger

SN74AHC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Inverters ICs - 2184581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184581
Inverters ICs 2184581
SN74AHC1G14DCKR Inverter Schmitt Trigger

SN74AHC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Inverters ICs - 2184580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184580
Inverters ICs 2184580
SN74AHC1G14DCKR Inverter Schmitt Trigger

SN74AHC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Singapore, Singapore
2V 5.5V 8mA Logic IC
705-SN74AHC1G14DCKR
2V 5.5V 8mA Logic IC 705-SN74AHC1G14DCKR
Schmitt Trigger Inverter IC, 1-Ch, 2V-5.5V, 8mA, CMOS, SC-70 Product overview: SN74AHC1G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Ch, 2V-5.5V, 8mA, CMOS, SC-70 Product overview: SN74AHC1G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8748-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8748-2-ND
Gates and Inverters 296-8748-2-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8748-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8748-6-ND
Gates and Inverters 296-8748-6-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8748-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8748-1-ND
Gates and Inverters 296-8748-1-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHC1G14DCKR
Logic ICs >> Inverters SN74AHC1G14DCKR
Schmitt Trigger 1 10.6ns@5V,50pF 1uA 2V~5.5V SC-70-5 Inverters ROHS

Schmitt Trigger 1 10.6ns@5V,50pF 1uA 2V~5.5V SC-70-5 Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G14DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DCKR
Gates and Inverters SN74AHC1G14DCKR
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G14DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DCKR
Logic - Gates and Inverters SN74AHC1G14DCKR
IC INVERT SCHMITT 1CH 1IN SC70

IC INVERT SCHMITT 1CH 1IN SC70

Supplier's Site Datasheet
Inverter Gate, Single, Sc-70-5, 7V; Logic Family / Base Number Texas Instruments - 33AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Single, Sc-70-5, 7V; Logic Family / Base Number Texas Instruments
33AH4809
Inverter Gate, Single, Sc-70-5, 7V; Logic Family / Base Number Texas Instruments 33AH4809
INVERTER GATE, SINGLE, SC-70-5, 7V; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

INVERTER GATE, SINGLE, SC-70-5, 7V; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DCKR
IC INVERT SCHMITT 1CH 1IN SC70-5

IC INVERT SCHMITT 1CH 1IN SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DCKR 095602-SN74AHC1G14DCKR 2184581P 705-SN74AHC1G14DCKR 296-8748-2-ND SN74AHC1G14DCKR SN74AHC1G14DCKR SN74AHC1G14DCKR 33AH4809 SN74AHC1G14DCKR
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Logic - Logic - Gates and Inverters - SN74AHC1G14DCKR Inverters ICs 2V 5.5V 8mA Logic IC Gates and Inverters Logic ICs >> Inverters Gates and Inverters Logic - Gates and Inverters Inverter Gate, Single, Sc-70-5, 7V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V~5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 5.5V
Logic Family AHC CMOS Inverter
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 18.5 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details