74AHC SINGLE GATE, SMD, 74AHC1G125; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHC1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; RoHS Compliant: Yes
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-23 T/R
Buffers & Line Drivers Tri-State Single Bus
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 40AH5383 | SN74AHC1G125DBVR | SN74AHC1G125DBVR |
| Product Name | 74Ahc Single Gate, Smd, 74Ahc1G125; Logic Device Type Texas Instruments | Others | Buffers & Line Drivers |