The Le87402 is a 2-channel channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out (SISO) operation. The Le87402 can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer and delivers superior performance with power efficiency using Class GH operation.
Additional Features
Designed for HPAV2 Standard
MIMO or SISO Operation
Best in Class Density
Dual Channel Architecture
28-pin, 4x5 mm Package
Low Power Operation
Class GH Operation
Supports HPAV2 Power Save Mode
Independent Channel Enable/Disable Control
Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
Operation to 86 MHz
High Signal Level Operation
-54.5 dBm/Hz, 2 - 30 MHz
-85.0 dBm/Hz, 30 - 86 MHz
+12 V Operation
RoHS compliant
The Le87402 is a 2-channel channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out (SISO) operation. The Le87402 can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer and delivers superior performance with power efficiency using Class GH operation.
Additional Features
- Designed for HPAV2 Standard
- MIMO or SISO Operation
- Best in Class Density
- Dual Channel Architecture
- 28-pin, 4x5 mm Package
- Low Power Operation
- Class GH Operation
- Supports HPAV2 Power Save Mode
- Independent Channel Enable/Disable Control
- Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
- Operation to 86 MHz
- High Signal Level Operation
- -54.5 dBm/Hz, 2 - 30 MHz
- -85.0 dBm/Hz, 30 - 86 MHz
- +12 V Operation
- RoHS compliant