Single 2-Input Positive?AND Gate with Open Drain Output 5-SOT-23 -40 to 85
AND Gate IC 1 Channel Open Drain SOT-23-5
AND Gate IC 1 Channel Open Drain SOT-23-5
AND Gate IC 1 Channel Open Drain SOT-23-5
1-Input 2-AND Gate, Open Drain, SOT-23, CMOS, 5.5V Product overview: SN74AHC1G09DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G09DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029736-SN74AHC1G09DB
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC GATE AND OD 1CH 2-INP SOT23-5
AND Gate IC 1 Channel Open Drain SOT-23-5
IC GATE AND OD 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
IC, LOGIC, AND, SINGLE, 5SOT23; Logic Family / Base Number:74AHC1G09; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
Logic Gates Sgl 2Inp Pos-AND Gate
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G09DBVR | 296-29202-2-ND | 705-SN74AHC1G09DBVR | 029736-SN74AHC1G09DBVR | SN74AHC1G09DBVR | SN74AHC1G09DBVR | SN74AHC1G09DBVR | SN74AHC1G09DBVR | 28AH4994 | SN74AHC1G09DBVR |
| Product Name | SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - SN74AHC1G09DBVR | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Logic, And, Single, 5Sot23; Logic Family / Base Number Texas Instruments | Logic Gates |
| Gate Type | AND | AND | AND GATE | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 5.5V | ||
| Logic Family | AHC | |||||||||
| Propagation Delay | 11 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0100 mA | 8 mA | 8 mA | 1.00E-3 mA |