Texas Instruments SN74AHC1G08-Q1 Automotive Catalog Single 2-Input Positive-AND Gate SN74AHC1G08QDBVRQ1

Description
Automotive Catalog Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08-Q1 Automotive Catalog Single 2-Input Positive-AND Gate - SN74AHC1G08QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHC1G08-Q1 Automotive Catalog Single 2-Input Positive-AND Gate
SN74AHC1G08QDBVRQ1
SN74AHC1G08-Q1 Automotive Catalog Single 2-Input Positive-AND Gate SN74AHC1G08QDBVRQ1
Automotive Catalog Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Automotive Catalog Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1 - 065180-SN74AHC1G08QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1
065180-SN74AHC1G08QDBVRQ1
Logic - Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1 065180-SN74AHC1G08QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 065180-SN74AHC1G08QD BVRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065180-SN74AHC1G08QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G08QDBVRQ1
5.5V SOT-23 Logic IC 705-SN74AHC1G08QDBVRQ1
2-Input AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08QDBVR Q1 can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-23875-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23875-2-ND
Gates and Inverters 296-23875-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-23875-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23875-1-ND
Gates and Inverters 296-23875-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-23875-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23875-6-ND
Gates and Inverters 296-23875-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments - 29AH7448 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments
29AH7448
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments 29AH7448
AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74AHC1G08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74AHC1G08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G08QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G08QDBVRQ1
Gates and Inverters SN74AHC1G08QDBVRQ1
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08QDBVRQ1
Gates and Inverters SN74AHC1G08QDBVRQ1
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08QDBVRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08QDBVRQ1
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08QDBVRQ1
Logic - Gates and Inverters SN74AHC1G08QDBVRQ1
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Auto Cat Single 2 Input Pos AND Gate

Logic Gates Auto Cat Single 2 Input Pos AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08QDBVRQ1 065180-SN74AHC1G08QDBVRQ1 705-SN74AHC1G08QDBVRQ1 296-23875-2-ND 29AH7448 SN74AHC1G08QDBVRQ1 SN74AHC1G08QDBVRQ1 SN74AHC1G08QDBVRQ1 SN74AHC1G08QDBVRQ1 SN74AHC1G08QDBVRQ1
Product Name SN74AHC1G08-Q1 Automotive Catalog Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AHC1G08QDBVRQ1 5.5V SOT-23 Logic IC Gates and Inverters And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 25 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers