Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DRLR

Description
Single 2-Input Positive-AND Gate 5-SOT -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DRLR - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DRLR
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DRLR
Single 2-Input Positive-AND Gate 5-SOT -55 to 125

Single 2-Input Positive-AND Gate 5-SOT -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G08DRLR
5.5V Logic IC 705-SN74AHC1G08DRLR
CMOS 2-Input AND Gate, 5.5V, SOT-553, 7.9ns PD Product overview: SN74AHC1G08DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DRLR can be used for catalog matching and distributor lookup.

CMOS 2-Input AND Gate, 5.5V, SOT-553, 7.9ns PD Product overview: SN74AHC1G08DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SN74AHC1G08DRLR - 1253478-SN74AHC1G08DRLR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHC1G08DRLR
1253478-SN74AHC1G08DRLR
Electronic Wholesale - SN74AHC1G08DRLR 1253478-SN74AHC1G08DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1253478-SN74AHC1G08D RLR Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SOT-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74AHC1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253478-SN74AHC1G08DRLR
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SOT-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-19376-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19376-6-ND
Gates and Inverters 296-19376-6-ND
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19376-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19376-2-ND
Gates and Inverters 296-19376-2-ND
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19376-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19376-1-ND
Gates and Inverters 296-19376-1-ND
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - SN74AHC1G08DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DRLR
Gates and Inverters SN74AHC1G08DRLR
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now
Logic, And Gate, Sot-553-5; Logic Family / Base Number Texas Instruments - 33AH4807 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And Gate, Sot-553-5; Logic Family / Base Number Texas Instruments
33AH4807
Logic, And Gate, Sot-553-5; Logic Family / Base Number Texas Instruments 33AH4807
LOGIC, AND GATE, SOT-553-5; Logic Family / Base Number:74AHC1G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, AND GATE, SOT-553-5; Logic Family / Base Number:74AHC1G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G08DRLR
Logic Gates SN74AHC1G08DRLR
Logic Gates Single 2-Input Pos AND Gate

Logic Gates Single 2-Input Pos AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G08DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DRLR
Logic - Gates and Inverters SN74AHC1G08DRLR
IC GATE AND 1CH 2-INP SOT5

IC GATE AND 1CH 2-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DRLR
IC GATE AND 1CH 2-INP SOT5

IC GATE AND 1CH 2-INP SOT5

Supplier's Site
Gates and Inverters - SN74AHC1G08DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G08DRLR
Gates and Inverters SN74AHC1G08DRLR
IC GATE AND 1CH 2-INP SOT5

IC GATE AND 1CH 2-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DRLR 705-SN74AHC1G08DRLR 1253478-SN74AHC1G08DRLR 296-19376-6-ND SN74AHC1G08DRLR 33AH4807 SN74AHC1G08DRLR SN74AHC1G08DRLR SN74AHC1G08DRLR SN74AHC1G08DRLR
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate 5.5V Logic IC Electronic Wholesale - SN74AHC1G08DRLR Gates and Inverters Gates and Inverters Logic, And Gate, Sot-553-5; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details