Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DCKTE4

Description
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DCKTE4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DCKTE4
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DCKTE4
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125

Single 2-Input Positive-AND Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - SN74AHC1G08DCKTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G08DCKTE4-ND
Gates and Inverters SN74AHC1G08DCKTE4-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2-Input AND Gate, CMOS, 5.5V, SC-70, 7.9ns Product overview: SN74AHC1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DCKTE 4 can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, 5.5V, SC-70, 7.9ns Product overview: SN74AHC1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKTE4 - 1099201-SN74AHC1G08DCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKTE4
1099201-SN74AHC1G08DCKTE4
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKTE4 1099201-SN74AHC1G08DCKTE4
Manufacturer: Texas Instruments Win Source Part Number: 1099201-SN74AHC1G08D CKTE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099201-SN74AHC1G08DCKTE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74AHC1G08DCKTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DCKTE4
Gates and Inverters SN74AHC1G08DCKTE4
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
IC GATE AND 1CH 2-INP SC-70-5 - 815-SN74AHC1G08DCKTE4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 1CH 2-INP SC-70-5
815-SN74AHC1G08DCKTE4
IC GATE AND 1CH 2-INP SC-70-5 815-SN74AHC1G08DCKTE4
IC GATE AND 1CH 2-INP SC-70-5

IC GATE AND 1CH 2-INP SC-70-5

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DCKTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DCKTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DCKTE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Single 2 Input Pos AND Gate

Logic Gates Single 2 Input Pos AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G08DCKTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DCKTE4
Logic - Gates and Inverters SN74AHC1G08DCKTE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DCKTE4 SN74AHC1G08DCKTE4-ND 705-SN74AHC1G08DCKTE4 1099201-SN74AHC1G08DCKTE4 SN74AHC1G08DCKTE4 815-SN74AHC1G08DCKTE4 SN74AHC1G08DCKTE4 SN74AHC1G08DCKTE4 SN74AHC1G08DCKTE4
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G08DCKTE4 Gates and Inverters IC GATE AND 1CH 2-INP SC-70-5 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND AND NOT; AND
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS; CMOS
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers