Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DCKR

Description
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DCKR
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DCKR
Single 2-Input Positive-AND Gate 5-SC70 -55 to 125

Single 2-Input Positive-AND Gate 5-SC70 -55 to 125

Buy Now Datasheet
 - SN74AHC1G08DCKR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKR - 009618-SN74AHC1G08DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKR
009618-SN74AHC1G08DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G08DCKR 009618-SN74AHC1G08DCKR
Manufacturer: Texas Instruments Win Source Part Number: 009618-SN74AHC1G08DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC1G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G08DF; MC74VHC1G08DFT2; MC74VHC1G08DFT4; MC74VHC1G08DFT1; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Embedded Design & Development, Sensing & Instrumentation, HVAC, Communications & Networking, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 009618-SN74AHC1G08DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC1G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G08DF; MC74VHC1G08DFT2; MC74VHC1G08DFT4; MC74VHC1G08DFT1;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Embedded Design & Development, Sensing & Instrumentation, HVAC, Communications & Networking, Imaging, Video & Vision

Buy Now Datasheet
Gates and Inverters - 296-8743-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8743-1-ND
Gates and Inverters 296-8743-1-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8743-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8743-6-ND
Gates and Inverters 296-8743-6-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8743-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8743-2-ND
Gates and Inverters 296-8743-2-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G08DCKR
5.5V Logic IC 705-SN74AHC1G08DCKR
2-Input AND Gate, CMOS, 5.5V, SC Package, 7.9ns PD Product overview: SN74AHC1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DCKR can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, 5.5V, SC Package, 7.9ns PD Product overview: SN74AHC1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 6627718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6627718
Logic Gates 6627718
AND Gate Single 2-IN CMOS 5-Pin SC-70

AND Gate Single 2-IN CMOS 5-Pin SC-70

Supplier's Site
Logic Gates - 6627718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6627718P
Logic Gates 6627718P
AND Gate Single 2-IN CMOS 5-Pin SC-70

AND Gate Single 2-IN CMOS 5-Pin SC-70

Supplier's Site
Logic Gates - 1695664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1695664
Logic Gates 1695664
AND Gate Single 2-IN CMOS 5-Pin SC-70

AND Gate Single 2-IN CMOS 5-Pin SC-70

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G08DCKR
Logic Gates SN74AHC1G08DCKR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G08DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DCKR
Logic - Gates and Inverters SN74AHC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, 2 Input And Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments - 29AH7447 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2 Input And Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments
29AH7447
Ic, 2 Input And Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments 29AH7447
IC, 2 INPUT AND GATE, SMD, SC705; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, 2 INPUT AND GATE, SMD, SC705; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G08DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G08DCKR
Gates and Inverters SN74AHC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DCKR
Gates and Inverters SN74AHC1G08DCKR
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G08DCKR
Logic ICs >> Gates SN74AHC1G08DCKR
2V~5.5V 1uA 1 7.9ns@5V,50pF AND Gate SC-70-5 Gates ROHS

2V~5.5V 1uA 1 7.9ns@5V,50pF AND Gate SC-70-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DCKR SN74AHC1G08DCKR 009618-SN74AHC1G08DCKR 296-8743-1-ND 705-SN74AHC1G08DCKR 6627718 6627718P SN74AHC1G08DCKR SN74AHC1G08DCKR 29AH7447 SN74AHC1G08DCKR SN74AHC1G08DCKR SN74AHC1G08DCKR SN74AHC1G08DCKR
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AHC1G08DCKR Gates and Inverters 5.5V Logic IC Logic Gates Logic Gates Logic Gates Logic - Gates and Inverters Ic, 2 Input And Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND; And AND; AND NOT; AND AND; AND AND; AND Gate AND; AND Gate AND AND
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 5.5 v 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V~5.5V
Logic Family AHC CMOS CMOS And AND
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 7.9 ns 12.3 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Through Hole
View Details
2 suppliers
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers