Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVT

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DBVT
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVT
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVT - 1099198-SN74AHC1G08DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVT
1099198-SN74AHC1G08DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVT 1099198-SN74AHC1G08DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099198-SN74AHC1G08D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Embedded Design & Development, Sensing & Instrumentation, HVAC, Communications & Networking, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 1099198-SN74AHC1G08DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Embedded Design & Development, Sensing & Instrumentation, HVAC, Communications & Networking, Imaging, Video & Vision

Buy Now Datasheet
Gates and Inverters - 296-26398-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26398-2-ND
Gates and Inverters 296-26398-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26398-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26398-1-ND
Gates and Inverters 296-26398-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26398-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26398-6-ND
Gates and Inverters 296-26398-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G08DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1G08DBVT
1-Ch 2-Input AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVT can be used for catalog matching and distributor lookup.

1-Ch 2-Input AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G08DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DBVT
Logic - Gates and Inverters SN74AHC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DBVT
Gates and Inverters SN74AHC1G08DBVT
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
IC GATE AND 1CH 2-INP SOT23-5 - 815-SN74AHC1G08DBVT - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 1CH 2-INP SOT23-5
815-SN74AHC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5 815-SN74AHC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic, Sgl 2In Pos-And Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 33AH4806 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sgl 2In Pos-And Gate, 5Sot23; Logic Family / Base Number Texas Instruments
33AH4806
Logic, Sgl 2In Pos-And Gate, 5Sot23; Logic Family / Base Number Texas Instruments 33AH4806
LOGIC, SGL 2IN POS-AND GATE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SGL 2IN POS-AND GATE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G08DBVT
Logic Gates SN74AHC1G08DBVT
Logic Gates Single 2 Input Pos AND Gate

Logic Gates Single 2 Input Pos AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DBVT 1099198-SN74AHC1G08DBVT 296-26398-2-ND 705-SN74AHC1G08DBVT SN74AHC1G08DBVT SN74AHC1G08DBVT 815-SN74AHC1G08DBVT 33AH4806 SN74AHC1G08DBVT SN74AHC1G08DBVT
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AHC1G08DBVT Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Gates and Inverters IC GATE AND 1CH 2-INP SOT23-5 Logic, Sgl 2In Pos-And Gate, 5Sot23; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND; AND Gate AND AND; AND AND
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V -3.3V; 3V; 3.3V 5.5V
Logic Family AHC CMOS; CMOS
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers