Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVR

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DBVR
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVR
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-1091-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1091-6-ND
Gates and Inverters 296-1091-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1091-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1091-1-ND
Gates and Inverters 296-1091-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1091-2-ND
Gates and Inverters 296-1091-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G08DBVR
5.5V SOT-23 Logic IC 705-SN74AHC1G08DBVR
1-Ch 2-In AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVR can be used for catalog matching and distributor lookup.

1-Ch 2-In AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 526436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
526436
Logic Gates 526436
2-Input Positive-AND Gate SN74AHC1G08DBV

2-Input Positive-AND Gate SN74AHC1G08DBV

Supplier's Site
Logic Gates - 1218343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1218343
Logic Gates 1218343
2-Input Positive-AND Gate SN74AHC1G08DBV

2-Input Positive-AND Gate SN74AHC1G08DBV

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVR - 029735-SN74AHC1G08DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVR
029735-SN74AHC1G08DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVR 029735-SN74AHC1G08DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029735-SN74AHC1G08DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC1G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G08DTT3; MC74VHC1G08DTT1; MC74VHC1G08DT; MC74VHC1G08DTT3G; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea, Taiwan, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Sensing & Instrumentation, Communications & Networking, Imaging, Video & Vision, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 029735-SN74AHC1G08DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC1G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G08DTT3; MC74VHC1G08DTT1; MC74VHC1G08DT; MC74VHC1G08DTT3G;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Republic of Korea, Taiwan, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Sensing & Instrumentation, Communications & Networking, Imaging, Video & Vision, Wireless

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G08DBVR
Logic ICs >> Gates SN74AHC1G08DBVR
2V~5.5V 1uA 1 7.9ns@5V,50pF AND Gate SOT-23-5 Gates ROHS

2V~5.5V 1uA 1 7.9ns@5V,50pF AND Gate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G08DBVR
Gates and Inverters SN74AHC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G08DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DBVR
Logic - Gates and Inverters SN74AHC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G08DBVR
Logic Gates SN74AHC1G08DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments - 52AH4394 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments
52AH4394
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments 52AH4394
IC, AND GATE, SINGLE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, SINGLE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments - 33AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments
33AH4805
Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments 33AH4805
IC, AND GATE, SINGLE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, SINGLE, 5SOT23; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G08DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DBVR
Gates and Inverters SN74AHC1G08DBVR
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DBVR 296-1091-6-ND 705-SN74AHC1G08DBVR 526436 1218343 029735-SN74AHC1G08DBVR SN74AHC1G08DBVR SN74AHC1G08DBVR SN74AHC1G08DBVR SN74AHC1G08DBVR SN74AHC1G08DBVR 52AH4394 SN74AHC1G08DBVR
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN74AHC1G08DBVR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, And Gate, Single, 5Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type AND AND AND; AND GATE AND; And AND; And NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND; AND AND; AND Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 5.5 v 5.5 v 2 V ~ 5.5 V 2V~5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V
Logic Family AHC And And CMOS
Propagation Delay 12.3 ns 7.9 ns 9 ns 12.3 ns 12.3 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details