Texas Instruments SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate SN74AHC1G04QDCKRQ1

Description
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - SN74AHC1G04QDCKRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate
SN74AHC1G04QDCKRQ1
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate SN74AHC1G04QDCKRQ1
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125

Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
1-Bit CMOS Inverter Gate, 5V, SC, -40 to 125°C Product overview: SN74AHC1G04QDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04QDCKR Q1 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Gate, 5V, SC, -40 to 125°C Product overview: SN74AHC1G04QDCKRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1 - 1253476-SN74AHC1G04QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1
1253476-SN74AHC1G04QDCKRQ1
Logic - Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1 1253476-SN74AHC1G04QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1253476-SN74AHC1G04Q DCKRQ1 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 74AHC1G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253476-SN74AHC1G04QDCKRQ1
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC1G04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-17248-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17248-1-ND
Gates and Inverters 296-17248-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-17248-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17248-2-ND
Gates and Inverters 296-17248-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-17248-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17248-6-ND
Gates and Inverters 296-17248-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9171 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9171
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9171
LOGIC, INVERTER GATE, SC-70-5; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, INVERTER GATE, SC-70-5; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04QDCKRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04QDCKRQ1
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04QDCKRQ1
Logic - Gates and Inverters SN74AHC1G04QDCKRQ1
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G04QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04QDCKRQ1
Gates and Inverters SN74AHC1G04QDCKRQ1
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04QDCKRQ1 705-SN74AHC1G04QDCKRQ1 1253476-SN74AHC1G04QDCKRQ1 296-17248-1-ND 26AJ9171 SN74AHC1G04QDCKRQ1 SN74AHC1G04QDCKRQ1 SN74AHC1G04QDCKRQ1
Product Name SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate 5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G04QDCKRQ1 Gates and Inverters Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers