Automotive Catalog Single Inverter Gate 5-SOT-23 -40 to 125
1-Bit CMOS Inverter Gate, SOT-23, 2-5.5V, -40 to 125C Product overview: SN74AHC1G04QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04QDBVR
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
INVERTER, SINGLE, SOT-23-5; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G04QDBVRQ1 | 705-SN74AHC1G04QDBVRQ1 | 296-23932-2-ND | SN74AHC1G04QDBVRQ1 | SN74AHC1G04QDBVRQ1 | SN74AHC1G04QDBVRQ1 | 33AH4804 |
| Product Name | SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate | 5.5V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, Single, Sot-23-5; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 3.3,5 | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 5.5V | |
| Logic Family | AHC | ||||||
| Propagation Delay | 10.6 ns | 7.5 ns | 7.5 ns | ||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 8 mA |