Texas Instruments SN74AHC1G04 Single Inverter Gate SN74AHC1G04DRLRG4

Description
Single Inverter Gate 5-SOT -40 to 125
Request a Quote
Description
Single Inverter Gate 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC1G04DRLRG4 is a single inverter gate in a SOT-5X3 (DRL) package measuring 1.6 mm × 1.6 mm, with an operating temperature range of -40 °C to 125 °C, a supply voltage range of 2 V to 5.5 V, a maximum propagation delay of 6.5 ns at 5 V, and ±8-mA output drive capability at 5 V. It features Schmitt-trigger inputs for tolerance to slow input transitions and a maximum quiescent supply current of 10 μA. The device meets Level-1-260C-UNLIM moisture sensitivity and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SN74AHC1G04DRLRG4 is a single inverter gate in a SOT-5X3 (DRL) package measuring 1.6 mm × 1.6 mm, with an operating temperature range of -40 °C to 125 °C, a supply voltage range of 2 V to 5.5 V, a maximum propagation delay of 6.5 ns at 5 V, and ±8-mA output drive capability at 5 V. It features Schmitt-trigger inputs for tolerance to slow input transitions and a maximum quiescent supply current of 10 μA. The device meets Level-1-260C-UNLIM moisture sensitivity and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04 Single Inverter Gate - SN74AHC1G04DRLRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G04 Single Inverter Gate
SN74AHC1G04DRLRG4
SN74AHC1G04 Single Inverter Gate SN74AHC1G04DRLRG4
Single Inverter Gate 5-SOT -40 to 125

Single Inverter Gate 5-SOT -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74AHC1G04DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G04DRLRG4-ND
Gates and Inverters SN74AHC1G04DRLRG4-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLRG4 - 1253474-SN74AHC1G04DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLRG4
1253474-SN74AHC1G04DRLRG4
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLRG4 1253474-SN74AHC1G04DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253474-SN74AHC1G04D RLRG4 Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-553 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC1G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7SH04FE; TC7SH04FE(BRA); TC7SH04FE(F); Introduction Date: May 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253474-SN74AHC1G04DRLRG4
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-553
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7SH04FE; TC7SH04FE(BRA); TC7SH04FE(F);
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 5.5V Logic IC
705-SN74AHC1G04DRLRG4
2V 5.5V Logic IC 705-SN74AHC1G04DRLRG4
1-Input CMOS Inverter Gate, SOT-5, 2V-5.5V, -40°C to 125°C Product overview: SN74AHC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DRLRG 4 can be used for catalog matching and distributor lookup.

1-Input CMOS Inverter Gate, SOT-5, 2V-5.5V, -40°C to 125°C Product overview: SN74AHC1G04DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04DRLRG4
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site
Gates and Inverters - SN74AHC1G04DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04DRLRG4
Gates and Inverters SN74AHC1G04DRLRG4
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G04DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04DRLRG4
Logic - Gates and Inverters SN74AHC1G04DRLRG4
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04DRLRG4 SN74AHC1G04DRLRG4-ND 1253474-SN74AHC1G04DRLRG4 705-SN74AHC1G04DRLRG4 SN74AHC1G04DRLRG4 SN74AHC1G04DRLRG4 SN74AHC1G04DRLRG4
Product Name SN74AHC1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G04DRLRG4 2V 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers