Texas Instruments SN74AHC1G04 Single Inverter Gate SN74AHC1G04DCKT

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04 Single Inverter Gate - SN74AHC1G04DCKT - Texas Instruments
Dallas, TX, United States
SN74AHC1G04 Single Inverter Gate
SN74AHC1G04DCKT
SN74AHC1G04 Single Inverter Gate SN74AHC1G04DCKT
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-32227-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32227-2-ND
Gates and Inverters 296-32227-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32227-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32227-1-ND
Gates and Inverters 296-32227-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32227-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32227-6-ND
Gates and Inverters 296-32227-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
5.5V Logic IC - 705-SN74AHC1G04DCKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G04DCKT
5.5V Logic IC 705-SN74AHC1G04DCKT
1-Bit CMOS Inverter, 5.5V, 7.5ns, SC-70 SMT Product overview: SN74AHC1G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DCKT can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, 5.5V, 7.5ns, SC-70 SMT Product overview: SN74AHC1G04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKT - 065178-SN74AHC1G04DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKT
065178-SN74AHC1G04DCKT
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKT 065178-SN74AHC1G04DCKT
Manufacturer: Texas Instruments Win Source Part Number: 065178-SN74AHC1G04DC KT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065178-SN74AHC1G04DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic, Sngl Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments - 33AH4803 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments
33AH4803
Logic, Sngl Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments 33AH4803
LOGIC, SNGL INVERTER GATE, 5SC70; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SNGL INVERTER GATE, 5SC70; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G04DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04DCKT
Gates and Inverters SN74AHC1G04DCKT
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G04DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04DCKT
Logic - Gates and Inverters SN74AHC1G04DCKT
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04DCKT 296-32227-2-ND 705-SN74AHC1G04DCKT 065178-SN74AHC1G04DCKT 33AH4803 SN74AHC1G04DCKT SN74AHC1G04DCKT SN74AHC1G04DCKT
Product Name SN74AHC1G04 Single Inverter Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G04DCKT Logic, Sngl Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details