Texas Instruments SN74AHC1G04 Single Inverter Gate SN74AHC1G04DCKR

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04 Single Inverter Gate - SN74AHC1G04DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G04 Single Inverter Gate
SN74AHC1G04DCKR
SN74AHC1G04 Single Inverter Gate SN74AHC1G04DCKR
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1090-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1090-6-ND
Gates and Inverters 296-1090-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-1090-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1090-1-ND
Gates and Inverters 296-1090-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-1090-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1090-2-ND
Gates and Inverters 296-1090-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKR - 029734-SN74AHC1G04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKR
029734-SN74AHC1G04DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G04DCKR 029734-SN74AHC1G04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029734-SN74AHC1G04DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Metering, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 029734-SN74AHC1G04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Metering, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
2V 5.5V 8mA Logic IC
705-SN74AHC1G04DCKR
2V 5.5V 8mA Logic IC 705-SN74AHC1G04DCKR
CMOS Inverter IC, 2V-5.5V, 12ns, SC-70, 8mA Output Product overview: SN74AHC1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DCKR can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 2V-5.5V, 12ns, SC-70, 8mA Output Product overview: SN74AHC1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHC1G04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04DCKR
Gates and Inverters SN74AHC1G04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04DCKR
Logic - Gates and Inverters SN74AHC1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Ic, Inverter Gate, Single, Smd; Logic Family / Base Number Texas Instruments - 29AH7446 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter Gate, Single, Smd; Logic Family / Base Number Texas Instruments
29AH7446
Ic, Inverter Gate, Single, Smd; Logic Family / Base Number Texas Instruments 29AH7446
IC, INVERTER GATE, SINGLE, SMD; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, INVERTER GATE, SINGLE, SMD; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHC1G04DCKR
Logic ICs >> Inverters SN74AHC1G04DCKR
1 1uA 7.5ns@5V,50pF 2V~5.5V SOT-353 Inverters ROHS

1 1uA 7.5ns@5V,50pF 2V~5.5V SOT-353 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04DCKR 296-1090-6-ND 029734-SN74AHC1G04DCKR 705-SN74AHC1G04DCKR SN74AHC1G04DCKR SN74AHC1G04DCKR SN74AHC1G04DCKR 29AH7446 SN74AHC1G04DCKR
Product Name SN74AHC1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G04DCKR 2V 5.5V 8mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Inverter Gate, Single, Smd; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter, Inverting NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V~5.5V
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 12 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers