Texas Instruments SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate SN74AHC1G02MDCKREP

Description
Enhanced Product Single 2 Input Positive Nor Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2 Input Positive Nor Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate - SN74AHC1G02MDCKREP - Texas Instruments
Dallas, TX, United States
SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate
SN74AHC1G02MDCKREP
SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate SN74AHC1G02MDCKREP
Enhanced Product Single 2 Input Positive Nor Gate 5-SC70 -55 to 125

Enhanced Product Single 2 Input Positive Nor Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G02MDCKREPTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G02MDCKREPTR-ND
Gates and Inverters 296-SN74AHC1G02MDCKREPTR-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G02MDCKREPCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G02MDCKREPCT-ND
Gates and Inverters 296-SN74AHC1G02MDCKREPCT-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2-Input NOR Gate IC, CMOS, SC Package, 7.5ns, 5.5V Product overview: SN74AHC1G02MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02MDCKR EP can be used for catalog matching and distributor lookup.

2-Input NOR Gate IC, CMOS, SC Package, 7.5ns, 5.5V Product overview: SN74AHC1G02MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02MDCKREP - 1253471-SN74AHC1G02MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02MDCKREP
1253471-SN74AHC1G02MDCKREP
Logic - Logic - Gates and Inverters - SN74AHC1G02MDCKREP 1253471-SN74AHC1G02MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1253471-SN74AHC1G02M DCKREP Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC1G02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC74VHC1G02DFT1; MC74VHC1G02DFT2; MC74VHC1G02DFT4G; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253471-SN74AHC1G02MDCKREP
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC1G02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC74VHC1G02DFT1; MC74VHC1G02DFT2; MC74VHC1G02DFT4G;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AHC1G02MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02MDCKREP
Gates and Inverters SN74AHC1G02MDCKREP
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now
IC GATE NOR 1CH 2-INP SC70-5 - 815-SN74AHC1G02MDCKREP - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 1CH 2-INP SC70-5
815-SN74AHC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5 815-SN74AHC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates EP Sgl 2 Inp Pos Nor Gate

Logic Gates EP Sgl 2 Inp Pos Nor Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G02MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02MDCKREP
Logic - Gates and Inverters SN74AHC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02MDCKREP 296-SN74AHC1G02MDCKREPTR-ND 705-SN74AHC1G02MDCKREP 1253471-SN74AHC1G02MDCKREP SN74AHC1G02MDCKREP 815-SN74AHC1G02MDCKREP SN74AHC1G02MDCKREP SN74AHC1G02MDCKREP SN74AHC1G02MDCKREP
Product Name SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G02MDCKREP Gates and Inverters IC GATE NOR 1CH 2-INP SC70-5 Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR NOR
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS; CMOS
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers