Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DRLR

Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DRLR - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DRLR
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DRLR
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G02DRLR
5.5V Logic IC 705-SN74AHC1G02DRLR
1-CH 2-IN NOR GATE CMOS SOT-5 5.5V 7.5ns Product overview: SN74AHC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DRLR can be used for catalog matching and distributor lookup.

1-CH 2-IN NOR GATE CMOS SOT-5 5.5V 7.5ns Product overview: SN74AHC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DRLR - 1253470-SN74AHC1G02DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DRLR
1253470-SN74AHC1G02DRLR
Logic - Logic - Gates and Inverters - SN74AHC1G02DRLR 1253470-SN74AHC1G02DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1253470-SN74AHC1G02D RLR Packaging: Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: SOT-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 74AHC1G02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253470-SN74AHC1G02DRLR
Packaging: Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SOT-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC1G02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-23229-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23229-2-ND
Gates and Inverters 296-23229-2-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-23229-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23229-1-ND
Gates and Inverters 296-23229-1-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-23229-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23229-6-ND
Gates and Inverters 296-23229-6-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
 - SN74AHC1G02DRLR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G02DRLR
Gates and Inverters SN74AHC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G02DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DRLR
Logic - Gates and Inverters SN74AHC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DRLR
Gates and Inverters SN74AHC1G02DRLR
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G02DRLR
Logic Gates SN74AHC1G02DRLR
Logic Gates Single 2 Input Pos NOR Gate

Logic Gates Single 2 Input Pos NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DRLR 705-SN74AHC1G02DRLR 1253470-SN74AHC1G02DRLR 296-23229-2-ND SN74AHC1G02DRLR SN74AHC1G02DRLR SN74AHC1G02DRLR SN74AHC1G02DRLR SN74AHC1G02DRLR SN74AHC1G02DRLR
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G02DRLR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR OR; NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers