Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DCKRG4

Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SC-70 package with a body size of 2 mm × 1.25 mm, operating from 2 V to 5.5 V, featuring a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive capability, and a maximum quiescent supply current of 10 µA. The device operates over a temperature range of -40 to 125°C and includes Schmitt trigger inputs for improved noise tolerance.

Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SC-70 package with a body size of 2 mm × 1.25 mm, operating from 2 V to 5.5 V, featuring a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive capability, and a maximum quiescent supply current of 10 µA. The device operates over a temperature range of -40 to 125°C and includes Schmitt trigger inputs for improved noise tolerance.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DCKRG4
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DCKRG4
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-51550-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51550-2-ND
Gates and Inverters 296-51550-2-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRG4 - 1099188-SN74AHC1G02DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRG4
1099188-SN74AHC1G02DCKRG4
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRG4 1099188-SN74AHC1G02DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099188-SN74AHC1G02D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099188-SN74AHC1G02DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
CMOS NOR Gate IC, 2-Input, 5.5V, SC Package, 7.5ns PD Product overview: SN74AHC1G02DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKRG 4 can be used for catalog matching and distributor lookup.

CMOS NOR Gate IC, 2-Input, 5.5V, SC Package, 7.5ns PD Product overview: SN74AHC1G02DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DCKRG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G02DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DCKRG4
Logic - Gates and Inverters SN74AHC1G02DCKRG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DCKRG4
Gates and Inverters SN74AHC1G02DCKRG4
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DCKRG4 296-51550-2-ND 1099188-SN74AHC1G02DCKRG4 705-SN74AHC1G02DCKRG4 SN74AHC1G02DCKRG4 SN74AHC1G02DCKRG4 SN74AHC1G02DCKRG4 SN74AHC1G02DCKRG4
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRG4 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers