Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRE4 SN74AHC1G02DCKRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253469-SN74AHC1G02D CKRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253469-SN74AHC1G02D CKRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRE4 - 1253469-SN74AHC1G02DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRE4
1253469-SN74AHC1G02DCKRE4
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRE4 1253469-SN74AHC1G02DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1253469-SN74AHC1G02D CKRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253469-SN74AHC1G02DCKRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2-Input NOR Gate, CMOS, 5.5V, SC-70, 7.5ns PD Product overview: SN74AHC1G02DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKRE 4 can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, 5.5V, SC-70, 7.5ns PD Product overview: SN74AHC1G02DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1253469-SN74AHC1G02DCKRE4 705-SN74AHC1G02DCKRE4
Product Name Logic - Logic - Gates and Inverters - SN74AHC1G02DCKRE4 5.5V Logic IC
Gate Type NOT NOR; NOR GATE
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-6424-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details