Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DCKR

Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SC-70 package with a body size of 2 mm × 1.25 mm, operating from 2 V to 5.5 V, offering a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive, and a wide operating temperature range of -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SC-70 package with a body size of 2 mm × 1.25 mm, operating from 2 V to 5.5 V, offering a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive, and a wide operating temperature range of -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DCKR
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DCKR
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-8742-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8742-1-ND
Gates and Inverters 296-8742-1-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8742-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8742-2-ND
Gates and Inverters 296-8742-2-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8742-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8742-6-ND
Gates and Inverters 296-8742-6-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G02DCKR
5.5V Logic IC 705-SN74AHC1G02DCKR
CMOS NOR Gate IC, 2-Input, 1-Circuit, SC-70, 5.5V Product overview: SN74AHC1G02DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKR can be used for catalog matching and distributor lookup.

CMOS NOR Gate IC, 2-Input, 1-Circuit, SC-70, 5.5V Product overview: SN74AHC1G02DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKR - 029731-SN74AHC1G02DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKR
029731-SN74AHC1G02DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G02DCKR 029731-SN74AHC1G02DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029731-SN74AHC1G02DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029731-SN74AHC1G02DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - SN74AHC1G02DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G02DCKR
Gates and Inverters SN74AHC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9170 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9170
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9170
IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G02DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DCKR
Logic - Gates and Inverters SN74AHC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
IC GATE NOR 1CH 2-INP SC70-5 - 815-SN74AHC1G02DCKR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 1CH 2-INP SC70-5
815-SN74AHC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5 815-SN74AHC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DCKR
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHC1G02DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DCKR
Gates and Inverters SN74AHC1G02DCKR
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DCKR 296-8742-1-ND 705-SN74AHC1G02DCKR 029731-SN74AHC1G02DCKR SN74AHC1G02DCKR 26AJ9170 SN74AHC1G02DCKR 815-SN74AHC1G02DCKR SN74AHC1G02DCKR SN74AHC1G02DCKR
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G02DCKR Gates and Inverters Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters IC GATE NOR 1CH 2-INP SC70-5 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOR; NOR NOT; NOR NOR NOR NOR; NOR Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) -3.3V; 3V; 3.3V 2V ~ 5.5V
Logic Family AHC CMOS; CMOS
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details