Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVTE4

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DBVTE4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DBVTE4
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVTE4
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVTE4 - 1099187-SN74AHC1G02DBVTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVTE4
1099187-SN74AHC1G02DBVTE4
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVTE4 1099187-SN74AHC1G02DBVTE4
Manufacturer: Texas Instruments Win Source Part Number: 1099187-SN74AHC1G02D BVTE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099187-SN74AHC1G02DBVTE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V SOT-23 Logic IC - 705-SN74AHC1G02DBVTE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOT-23 Logic IC
705-SN74AHC1G02DBVTE4
5V SOT-23 Logic IC 705-SN74AHC1G02DBVTE4
NOR Gate IC, 2-Input, 5V, SOT-23-5, CMOS Product overview: SN74AHC1G02DBVTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVTE 4 can be used for catalog matching and distributor lookup.

NOR Gate IC, 2-Input, 5V, SOT-23-5, CMOS Product overview: SN74AHC1G02DBVTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DBVTE4 1099187-SN74AHC1G02DBVTE4 705-SN74AHC1G02DBVTE4
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74AHC1G02DBVTE4 5V SOT-23 Logic IC
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V
Logic Family AHC
Propagation Delay 11.4 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products