Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVR

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DBVR
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVR
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1088-1-ND
Gates and Inverters 296-1088-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1088-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1088-6-ND
Gates and Inverters 296-1088-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1088-2-ND
Gates and Inverters 296-1088-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G02DBVR
5.5V SOT-23 Logic IC 705-SN74AHC1G02DBVR
NOR Gate IC, 2-IN CMOS, SOT-23-5, 5.5V Product overview: SN74AHC1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVR can be used for catalog matching and distributor lookup.

NOR Gate IC, 2-IN CMOS, SOT-23-5, 5.5V Product overview: SN74AHC1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVR - 029730-SN74AHC1G02DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVR
029730-SN74AHC1G02DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVR 029730-SN74AHC1G02DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029730-SN74AHC1G02DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029730-SN74AHC1G02DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHC1G02DBVR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G02DBVR
Gates and Inverters SN74AHC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DBVR
Gates and Inverters SN74AHC1G02DBVR
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4801 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4801
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4801
IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G02DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DBVR
Logic - Gates and Inverters SN74AHC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G02DBVR
Logic Gates SN74AHC1G02DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G02DBVR
Logic ICs >> Gates SN74AHC1G02DBVR
2V~5.5V 1uA 1 7.5ns@5V,50pF NORGate SOT-23-5 Gates ROHS

2V~5.5V 1uA 1 7.5ns@5V,50pF NORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DBVR 296-1088-1-ND 705-SN74AHC1G02DBVR 029730-SN74AHC1G02DBVR SN74AHC1G02DBVR SN74AHC1G02DBVR SN74AHC1G02DBVR SN74AHC1G02DBVR 33AH4801 SN74AHC1G02DBVR SN74AHC1G02DBVR SN74AHC1G02DBVR
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G02DBVR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOR; NOR Gate NOR NOR; NOR NOT; NOR
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V~5.5V
Logic Family AHC CMOS
Propagation Delay 11.4 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers