Texas Instruments SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DCKTG4

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G00 Single 2-Input Positive-NAND Gate - SN74AHC1G00DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G00 Single 2-Input Positive-NAND Gate
SN74AHC1G00DCKTG4
SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DCKTG4
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1-Gate NAND IC, 2-Input, CMOS, SC-5, 2-5.5V, 7.5ns Product overview: SN74AHC1G00DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DCKTG 4 can be used for catalog matching and distributor lookup.

1-Gate NAND IC, 2-Input, CMOS, SC-5, 2-5.5V, 7.5ns Product overview: SN74AHC1G00DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKTG4 - 1099184-SN74AHC1G00DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKTG4
1099184-SN74AHC1G00DCKTG4
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKTG4 1099184-SN74AHC1G00DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099184-SN74AHC1G00D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099184-SN74AHC1G00DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AHC1G00DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G00DCKTG4-ND
Gates and Inverters SN74AHC1G00DCKTG4-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G00DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G00DCKTG4
Logic - Gates and Inverters SN74AHC1G00DCKTG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G00DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G00DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G00DCKTG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Single 2 Input Pos NAND Gate

Logic Gates Single 2 Input Pos NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC1G00DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G00DCKTG4
Gates and Inverters SN74AHC1G00DCKTG4
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G00DCKTG4 705-SN74AHC1G00DCKTG4 1099184-SN74AHC1G00DCKTG4 SN74AHC1G00DCKTG4-ND SN74AHC1G00DCKTG4 SN74AHC1G00DCKTG4 SN74AHC1G00DCKTG4 SN74AHC1G00DCKTG4
Product Name SN74AHC1G00 Single 2-Input Positive-NAND Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G00DCKTG4 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 6.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers