Texas Instruments SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DCKT

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC1G00 is a single 2-input positive-NAND gate available in a 5-pin SC70 (DCK) package measuring 2 mm × 2.1 mm, with an operating voltage range of 2 V to 5.5 V, a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive capability, and an operating temperature range of -40 °C to 125 °C. Schmitt trigger inputs tolerate slow rise and fall times, and latch-up performance exceeds 250 mA per JESD17. Power consumption is maximally 10 μA.

Datasheet Summary
Powered by GS/AI

The SN74AHC1G00 is a single 2-input positive-NAND gate available in a 5-pin SC70 (DCK) package measuring 2 mm × 2.1 mm, with an operating voltage range of 2 V to 5.5 V, a maximum propagation delay of 6.5 ns at 5 V, ±8 mA output drive capability, and an operating temperature range of -40 °C to 125 °C. Schmitt trigger inputs tolerate slow rise and fall times, and latch-up performance exceeds 250 mA per JESD17. Power consumption is maximally 10 μA.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G00 Single 2-Input Positive-NAND Gate - SN74AHC1G00DCKT - Texas Instruments
Dallas, TX, United States
SN74AHC1G00 Single 2-Input Positive-NAND Gate
SN74AHC1G00DCKT
SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DCKT
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
 - SN74AHC1G00DCKT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKT - 1253467-SN74AHC1G00DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKT
1253467-SN74AHC1G00DCKT
Logic - Logic - Gates and Inverters - SN74AHC1G00DCKT 1253467-SN74AHC1G00DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1253467-SN74AHC1G00D CKT Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC1G00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHC1G00GW/T1; 74AHC1G00SE-774AHC1G 00GW,165; ; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253467-SN74AHC1G00DCKT
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC1G00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHC1G00GW/T1; 74AHC1G00SE-774AHC1G00GW,165; ;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-32226-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32226-1-ND
Gates and Inverters 296-32226-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32226-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32226-2-ND
Gates and Inverters 296-32226-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G00DCKT
5.5V Logic IC 705-SN74AHC1G00DCKT
CMOS NAND Gate IC, 2-Input, 5.5V, SC-88, -40 to 125C Product overview: SN74AHC1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DCKT can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, 5.5V, SC-88, -40 to 125C Product overview: SN74AHC1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G00DCKT
Logic Gates SN74AHC1G00DCKT
Logic Gates Single 2 Input Pos NAND Gate

Logic Gates Single 2 Input Pos NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC1G00DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G00DCKT
Gates and Inverters SN74AHC1G00DCKT
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G00DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G00DCKT
Logic - Gates and Inverters SN74AHC1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic, Sngl 2In Pos-Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments - 54AH1465 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Pos-Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments
54AH1465
Logic, Sngl 2In Pos-Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments 54AH1465
LOGIC, SNGL 2IN POS-NAND GATE, 5SC70; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SNGL 2IN POS-NAND GATE, 5SC70; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G00DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G00DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G00DCKT SN74AHC1G00DCKT 1253467-SN74AHC1G00DCKT 296-32226-1-ND 705-SN74AHC1G00DCKT SN74AHC1G00DCKT SN74AHC1G00DCKT SN74AHC1G00DCKT 54AH1465 SN74AHC1G00DCKT
Product Name SN74AHC1G00 Single 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74AHC1G00DCKT Gates and Inverters 5.5V Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Logic, Sngl 2In Pos-Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 5V; 5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC CMOS
Propagation Delay 6.5 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details