Texas Instruments SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DBVT

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G00 Single 2-Input Positive-NAND Gate - SN74AHC1G00DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G00 Single 2-Input Positive-NAND Gate
SN74AHC1G00DBVT
SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DBVT
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74AHC1G00DBVT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32225-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32225-6-ND
Gates and Inverters 296-32225-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32225-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32225-1-ND
Gates and Inverters 296-32225-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32225-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32225-2-ND
Gates and Inverters 296-32225-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G00DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1G00DBVT
CMOS NAND Gate IC, 2-Input, SOT-23, 5.5V Product overview: SN74AHC1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DBVT can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, SOT-23, 5.5V Product overview: SN74AHC1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVT - 082204-SN74AHC1G00DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVT
082204-SN74AHC1G00DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVT 082204-SN74AHC1G00DBVT
Manufacturer: Texas Instruments Win Source Part Number: 082204-SN74AHC1G00DB VT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082204-SN74AHC1G00DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G00DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G00DBVT
Logic - Gates and Inverters SN74AHC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G00DBVT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G00DBVT
Gates and Inverters SN74AHC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G00DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G00DBVT
Gates and Inverters SN74AHC1G00DBVT
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G00DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G00DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Logic, Sgl 2In Pos-Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 26AJ9168 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sgl 2In Pos-Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments
26AJ9168
Logic, Sgl 2In Pos-Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments 26AJ9168
LOGIC, SGL 2IN POS-NAND GATE, 5SOT23; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SGL 2IN POS-NAND GATE, 5SOT23; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G00DBVT
Logic Gates SN74AHC1G00DBVT
Logic Gates Single 2 Input Pos NAND Gate

Logic Gates Single 2 Input Pos NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G00DBVT SN74AHC1G00DBVT 296-32225-6-ND 705-SN74AHC1G00DBVT 082204-SN74AHC1G00DBVT SN74AHC1G00DBVT SN74AHC1G00DBVT SN74AHC1G00DBVT SN74AHC1G00DBVT 26AJ9168 SN74AHC1G00DBVT
Product Name SN74AHC1G00 Single 2-Input Positive-NAND Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G00DBVT Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Sgl 2In Pos-Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND
Supply Voltage 5V; 5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Propagation Delay 6.5 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details