Texas Instruments SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DBVR

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G00 Single 2-Input Positive-NAND Gate - SN74AHC1G00DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G00 Single 2-Input Positive-NAND Gate
SN74AHC1G00DBVR
SN74AHC1G00 Single 2-Input Positive-NAND Gate SN74AHC1G00DBVR
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOT-23 Logic IC
705-SN74AHC1G00DBVR
2V 5.5V SOT-23 Logic IC 705-SN74AHC1G00DBVR
1-Gate NAND IC, 2-Input, CMOS, SOT-23, 2V-5.5V Product overview: SN74AHC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DBVR can be used for catalog matching and distributor lookup.

1-Gate NAND IC, 2-Input, CMOS, SOT-23, 2V-5.5V Product overview: SN74AHC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1087-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1087-6-ND
Gates and Inverters 296-1087-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1087-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1087-2-ND
Gates and Inverters 296-1087-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1087-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1087-1-ND
Gates and Inverters 296-1087-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVR - 006538-SN74AHC1G00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVR
006538-SN74AHC1G00DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G00DBVR 006538-SN74AHC1G00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 006538-SN74AHC1G00DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC1G00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G00GV; 74AHC1G00W5-7; 74AHC1G00GV,125; MC74VHC1G00DT; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: China , Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006538-SN74AHC1G00DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC1G00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G00GV; 74AHC1G00W5-7; 74AHC1G00GV,125; MC74VHC1G00DT;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: China , Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Logic Gates - 2264889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2264889
Logic Gates 2264889
NAND Logic IC, SN74AHC1G00DBVR

NAND Logic IC, SN74AHC1G00DBVR

Supplier's Site
Logic Gates - 2264889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2264889P
Logic Gates 2264889P
NAND Logic IC, SN74AHC1G00DBVR

NAND Logic IC, SN74AHC1G00DBVR

Supplier's Site
Logic Gates - 2264888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2264888
Logic Gates 2264888
NAND Logic IC, SN74AHC1G00DBVR

NAND Logic IC, SN74AHC1G00DBVR

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G00DBVR
Logic Gates SN74AHC1G00DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AHC1G00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G00DBVR
Gates and Inverters SN74AHC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G00DBVR
Logic - Gates and Inverters SN74AHC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
74Ahc Single Gate, Smd, 74Ahc1G00; Logic Family / Base Number Texas Instruments - 29AH7444 - Newark, An Avnet Company
Chicago, IL, United States
74Ahc Single Gate, Smd, 74Ahc1G00; Logic Family / Base Number Texas Instruments
29AH7444
74Ahc Single Gate, Smd, 74Ahc1G00; Logic Family / Base Number Texas Instruments 29AH7444
74AHC SINGLE GATE, SMD, 74AHC1G00; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

74AHC SINGLE GATE, SMD, 74AHC1G00; Logic Family / Base Number:74AHC1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments - 76C1726 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments
76C1726
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 76C1726
SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHC1G00; Logic IC Family:74AHC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHC1G00; Logic IC Family:74AHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHC1G00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G00DBVR
Gates and Inverters SN74AHC1G00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G00DBVR 705-SN74AHC1G00DBVR 296-1087-6-ND 006538-SN74AHC1G00DBVR 2264889 SN74AHC1G00DBVR SN74AHC1G00DBVR SN74AHC1G00DBVR 29AH7444 76C1726 SN74AHC1G00DBVR SN74AHC1G00DBVR
Product Name SN74AHC1G00 Single 2-Input Positive-NAND Gate 2V 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G00DBVR Logic Gates Logic Gates Gates and Inverters Logic - Gates and Inverters 74Ahc Single Gate, Smd, 74Ahc1G00; Logic Family / Base Number Texas Instruments Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND; NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V
Logic Family AHC CMOS NAND
Propagation Delay 6.5 ns 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details