Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16540DGGR

Description
IC BUFFER INVERT 5.5V 48TSSOP
Description
IC BUFFER INVERT 5.5V 48TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC16540DGGR is a 16-bit buffer and bus driver designed for high-performance bus interfacing in wide data paths. It operates within a supply voltage range of 2V to 5.5V and features a flow-through architecture that optimizes PCB layout. The device includes a 3-state control gate, allowing for high-impedance outputs when either output-enable input is high. It is characterized for operation from -40°C to 85°C and has a latch-up performance that exceeds 250 mA per JESD 17. The SN74AHC16540DGGR also offers ESD protection exceeding 2000V per MIL-STD-883, ensuring reliability in various applications. Available in a 48-pin TSSOP package, it is suitable for applications requiring robust signal buffering and driving capabilities.

Datasheet Summary
Powered by GS/AI

The SN74AHC16540DGGR is a 16-bit buffer and bus driver designed for high-performance bus interfacing in wide data paths. It operates within a supply voltage range of 2V to 5.5V and features a flow-through architecture that optimizes PCB layout. The device includes a 3-state control gate, allowing for high-impedance outputs when either output-enable input is high. It is characterized for operation from -40°C to 85°C and has a latch-up performance that exceeds 250 mA per JESD 17. The SN74AHC16540DGGR also offers ESD protection exceeding 2000V per MIL-STD-883, ensuring reliability in various applications. Available in a 48-pin TSSOP package, it is suitable for applications requiring robust signal buffering and driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16540DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC16540DGGR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16540DGGR
IC BUFFER INVERT 5.5V 48TSSOP

IC BUFFER INVERT 5.5V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC16540DGGR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details