Texas Instruments SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs SN74AHC16373DLR

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74AHC16373DLR - Texas Instruments
Dallas, TX, United States
SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74AHC16373DLR
SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs SN74AHC16373DLR
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4568-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC16373DLR
808745-SN74AHC16373DLR
Logic - Logic - Latches - SN74AHC16373DLR 808745-SN74AHC16373DLR
Manufacturer: Texas Instruments Win Source Part Number: 808745-SN74AHC16373D LR Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Delay Time - Propagation: 1ns Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Part Number Series: 74AHC16373

Manufacturer: Texas Instruments
Win Source Part Number: 808745-SN74AHC16373DLR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: 74AHC16373

Buy Now
Logic - Latches - SN74AHC16373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC16373DLR
Logic - Latches SN74AHC16373DLR
IC 16BIT TRANSP D LATCH 48-SSOP

IC 16BIT TRANSP D LATCH 48-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHC16373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC16373DLR
Integrated Circuits (ICs) - Logic - Latches SN74AHC16373DLR
IC 16BIT TRANSP D LATCH 48-SSOP

IC 16BIT TRANSP D LATCH 48-SSOP

Supplier's Site
Latches - SN74AHC16373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC16373DLR 296-4568-2-ND 808745-SN74AHC16373DLR SN74AHC16373DLR SN74AHC16373DLR SN74AHC16373DLR
Product Name SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHC16373DLR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 16 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs - CABT16373AMDLREP - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
SN54HC573A-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8512801VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers