16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 934527-SN74AHC16373D
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHC16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHC16373DLG4-ND,
IC 16BIT TRANSP D LATCH 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT TRANSP D LATCH 48-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC16373DL | 296-4568-5-ND | 934527-SN74AHC16373DL | SN74AHC16373DL | SN74AHC16373DL | SN74AHC16373DL |
| Product Name | SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AHC16373DL | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 16 ns | 1 ns | 1 ns |