16-bit transparent D-type latches with 3-state outputs, available in a 48-pin TVSOP (DGV) package, operating from -40°C to 85°C with a supply voltage range of 2 V to 5.5 V. The device features distributed VCC and GND pins, latch-enable control for data transparency, and output-enable functionality for high-impedance operation. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA. Package dimensions include a 7.1 mm height, 10.2 mm body length, and 16.4 mm tape width.
16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC16373DGVR | 296-4567-2-ND | SN74AHC16373DGVR | SN74AHC16373DGVR | SN74AHC16373DGVR |
| Product Name | SN74AHC16373 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 16 ns | 1 ns | 1 ns |