Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16244DLR

Description
IC BUF NON-INVERT 5.5V 48SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC16244DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC16244DLR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC16244DLR
IC BUF NON-INVERT 5.5V 48SSOP

IC BUF NON-INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC16244DLR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-B1A-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details