Manufacturer: Texas Instruments
Win Source Part Number: 1253457-SN74AHC157PW
Series: 74AHC
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AHC157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74AHC157PW; 74AHC157PW,118; 74AHC157PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Multiplexer 4 x 2:1 16-TSSOP
Quad 2:1 MUX IC, 110MHz, 8mA, 5.5V, TSSOP Product overview: SN74AHC157PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 8mA, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 110MHz, 8mA, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHC157PWRG4 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1253457-SN74AHC157PWRG4 | SN74AHC157PWRG4-ND | 743-SN74AHC157PWRG4 | SN74AHC157PWRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157PWRG4 | Signal Switches, Multiplexers, Decoders | Quad 110MHz 8mA 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel |